Capital Lighting, Inc. N6229-363 Large Chandeliers-Candle 779492

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 63.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Bronze Weight: 170 Product Name: 24 Light Chandelier UPC: 840254020795 Category: Chandelier Glass: Clear Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 63.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Bronze Weight: 170 Product Name: 24 Light Chandelier UPC: 840254020795 Category: Chandelier Glass: Clear Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6229-363 Large Chandeliers-Candle - 779492 - Capital Lighting, Inc.
Columbus, OH, USA
N6229-363 Large Chandeliers-Candle
779492
N6229-363 Large Chandeliers-Candle 779492
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 63.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Bronze Weight: 170 Product Name: 24 Light Chandelier UPC: 840254020795 Category: Chandelier Glass: Clear Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 63.00
Bulb
Type: Candelabra
Qty: 24
Wattage: 60
Finish: Bronze
Weight: 170
Product Name: 24 Light Chandelier
UPC: 840254020795
Category: Chandelier
Glass: Clear Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779492
Product Name N6229-363 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details