Capital Lighting, Inc. N3640-301 Foyer/Hall Lanterns-Glass w/Frame 779491

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 52.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 54.78 Product Name: Three Light Pendant UPC: 840254020023 Category: Foyer Glass: Seeded Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 52.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 54.78 Product Name: Three Light Pendant UPC: 840254020023 Category: Foyer Glass: Seeded Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N3640-301 Foyer/Hall Lanterns-Glass w/Frame - 779491 - Capital Lighting, Inc.
Columbus, OH, USA
N3640-301 Foyer/Hall Lanterns-Glass w/Frame
779491
N3640-301 Foyer/Hall Lanterns-Glass w/Frame 779491
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 52.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 54.78 Product Name: Three Light Pendant UPC: 840254020023 Category: Foyer Glass: Seeded Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 52.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 54.78
Product Name: Three Light Pendant
UPC: 840254020023
Category: Foyer
Glass: Seeded
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779491
Product Name N3640-301 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details