Capital Lighting, Inc. N3905-PW Semi-Flush Mts.-Bowl Style 779487

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Weight: 49.06 Product Name: Five Light Semi Flush UPC: 840254012936 Category: Semi-flush Glass: Alabaster Dust Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Weight: 49.06 Product Name: Five Light Semi Flush UPC: 840254012936 Category: Semi-flush Glass: Alabaster Dust Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N3905-PW Semi-Flush Mts.-Bowl Style - 779487 - Capital Lighting, Inc.
Columbus, OH, USA
N3905-PW Semi-Flush Mts.-Bowl Style
779487
N3905-PW Semi-Flush Mts.-Bowl Style 779487
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Weight: 49.06 Product Name: Five Light Semi Flush UPC: 840254012936 Category: Semi-flush Glass: Alabaster Dust Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 22.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Pewter
Weight: 49.06
Product Name: Five Light Semi Flush
UPC: 840254012936
Category: Semi-flush
Glass: Alabaster Dust
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779487
Product Name N3905-PW Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details