Capital Lighting, Inc. N202501-AN Sconces-Single Glass 779463

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 840254010086 Category: Sconce Glass: Brandy Alabaster Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 840254010086 Category: Sconce Glass: Brandy Alabaster Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N202501-AN Sconces-Single Glass - 779463 - Capital Lighting, Inc.
Columbus, OH, USA
N202501-AN Sconces-Single Glass
779463
N202501-AN Sconces-Single Glass 779463
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 840254010086 Category: Sconce Glass: Brandy Alabaster Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.50
Length 10.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Sconce
UPC: 840254010086
Category: Sconce
Glass: Brandy Alabaster
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779463
Product Name N202501-AN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details