Capital Lighting, Inc. N3905-BP Semi-Flush Mts.-Bowl Style 779455

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Weight: 49.06 Product Name: Five Light Semi Flush UPC: 840254012912 Category: Semi-flush Glass: Alabaster Dust Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Weight: 49.06 Product Name: Five Light Semi Flush UPC: 840254012912 Category: Semi-flush Glass: Alabaster Dust Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N3905-BP Semi-Flush Mts.-Bowl Style - 779455 - Capital Lighting, Inc.
Columbus, OH, USA
N3905-BP Semi-Flush Mts.-Bowl Style
779455
N3905-BP Semi-Flush Mts.-Bowl Style 779455
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Weight: 49.06 Product Name: Five Light Semi Flush UPC: 840254012912 Category: Semi-flush Glass: Alabaster Dust Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 22.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bronze
Weight: 49.06
Product Name: Five Light Semi Flush
UPC: 840254012912
Category: Semi-flush
Glass: Alabaster Dust
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779455
Product Name N3905-BP Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details