Capital Lighting, Inc. N3605-PW Pendants-Bowl Style 779426

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Weight: 31.24 Product Name: Five Light Pendant UPC: 840254012608 Category: Pendant Glass: Alabaster Dust Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Weight: 31.24 Product Name: Five Light Pendant UPC: 840254012608 Category: Pendant Glass: Alabaster Dust Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N3605-PW Pendants-Bowl Style - 779426 - Capital Lighting, Inc.
Columbus, OH, USA
N3605-PW Pendants-Bowl Style
779426
N3605-PW Pendants-Bowl Style 779426
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Weight: 31.24 Product Name: Five Light Pendant UPC: 840254012608 Category: Pendant Glass: Alabaster Dust Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 36.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Pewter
Weight: 31.24
Product Name: Five Light Pendant
UPC: 840254012608
Category: Pendant
Glass: Alabaster Dust
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779426
Product Name N3605-PW Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details