PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 43.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Pewter
Weight: 48.4
Product Name: Six Light Pendant
UPC: 840254012653
Category: Pendant
Shipped Via: Truck
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 779424 |
| Product Name | N3606-PW Pendants-Bowl Style |
| Application | Residential |