Capital Lighting, Inc. N3605-BP Pendants-Bowl Style 779421

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Weight: 31.24 Product Name: Five Light Pendant UPC: 840254012578 Category: Pendant Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Weight: 31.24 Product Name: Five Light Pendant UPC: 840254012578 Category: Pendant Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N3605-BP Pendants-Bowl Style - 779421 - Capital Lighting, Inc.
Columbus, OH, USA
N3605-BP Pendants-Bowl Style
779421
N3605-BP Pendants-Bowl Style 779421
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Weight: 31.24 Product Name: Five Light Pendant UPC: 840254012578 Category: Pendant Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 36.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bronze
Weight: 31.24
Product Name: Five Light Pendant
UPC: 840254012578
Category: Pendant
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779421
Product Name N3605-BP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details