Capital Lighting, Inc. N3612-BP Pendants-Bowl Style 779400

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 58.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Bronze Weight: 37.4 Product Name: 12 Light Pendant UPC: 840254012769 Category: Pendant Glass: Alabaster Dust Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 58.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Bronze Weight: 37.4 Product Name: 12 Light Pendant UPC: 840254012769 Category: Pendant Glass: Alabaster Dust Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N3612-BP Pendants-Bowl Style - 779400 - Capital Lighting, Inc.
Columbus, OH, USA
N3612-BP Pendants-Bowl Style
779400
N3612-BP Pendants-Bowl Style 779400
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 58.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Bronze Weight: 37.4 Product Name: 12 Light Pendant UPC: 840254012769 Category: Pendant Glass: Alabaster Dust Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 58.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Bronze
Weight: 37.4
Product Name: 12 Light Pendant
UPC: 840254012769
Category: Pendant
Glass: Alabaster Dust
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779400
Product Name N3612-BP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details