Capital Lighting, Inc. N201902 Sconces-Double Candle 779399

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254009912 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254009912 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N201902 Sconces-Double Candle - 779399 - Capital Lighting, Inc.
Columbus, OH, USA
N201902 Sconces-Double Candle
779399
N201902 Sconces-Double Candle 779399
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254009912 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.50
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold
Product Name: Two Light Sconce
UPC: 840254009912
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779399
Product Name N201902 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details