Capital Lighting, Inc. N2491-26 Sconces-Single Glass 779369

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Length 17.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 7.04 Product Name: One Light Sconce UPC: 840254019829 Category: Sconce Glass: Double French Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Length 17.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 7.04 Product Name: One Light Sconce UPC: 840254019829 Category: Sconce Glass: Double French Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2491-26 Sconces-Single Glass - 779369 - Capital Lighting, Inc.
Columbus, OH, USA
N2491-26 Sconces-Single Glass
779369
N2491-26 Sconces-Single Glass 779369
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Length 17.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 7.04 Product Name: One Light Sconce UPC: 840254019829 Category: Sconce Glass: Double French Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Length 17.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 7.04
Product Name: One Light Sconce
UPC: 840254019829
Category: Sconce
Glass: Double French Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779369
Product Name N2491-26 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details