Capital Lighting, Inc. N2420-49 Sconces-Double Candle 779364

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Brass Weight: 15.84 Product Name: Two Light Sconce UPC: 840254019621 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1936
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Brass Weight: 15.84 Product Name: Two Light Sconce UPC: 840254019621 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1936

Suppliers

Company
Product
Description
Supplier Links
N2420-49 Sconces-Double Candle - 779364 - Capital Lighting, Inc.
Columbus, OH, USA
N2420-49 Sconces-Double Candle
779364
N2420-49 Sconces-Double Candle 779364
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Brass Weight: 15.84 Product Name: Two Light Sconce UPC: 840254019621 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1936

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.50
Extension: 6
Bulb
Qty: 2
Wattage: 60
Finish: Brass
Weight: 15.84
Product Name: Two Light Sconce
UPC: 840254019621
Category: Sconce
Shipped Via: FedEx
Optional Control: Presented w/ Optional Shade-SH1936

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779364
Product Name N2420-49 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details