Capital Lighting, Inc. N200001 Sconces-Single Glass 779344

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Length 22.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 840254009561 Category: Sconce Glass: Frosted Etched Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Length 22.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 840254009561 Category: Sconce Glass: Frosted Etched Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N200001 Sconces-Single Glass - 779344 - Capital Lighting, Inc.
Columbus, OH, USA
N200001 Sconces-Single Glass
779344
N200001 Sconces-Single Glass 779344
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Length 22.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 840254009561 Category: Sconce Glass: Frosted Etched Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.50
Length 22.50
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Sconce
UPC: 840254009561
Category: Sconce
Glass: Frosted Etched
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779344
Product Name N200001 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details