Capital Lighting, Inc. 84-7814-68 Mid. Chandeliers-Candle 779192

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Walnut Weight: 78
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Walnut Weight: 78

Suppliers

Company
Product
Description
Supplier Links
84-7814-68 Mid. Chandeliers-Candle - 779192 - Capital Lighting, Inc.
Columbus, OH, USA
84-7814-68 Mid. Chandeliers-Candle
779192
84-7814-68 Mid. Chandeliers-Candle 779192
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Walnut Weight: 78

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Walnut
Weight: 78

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779192
Product Name 84-7814-68 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details