Capital Lighting, Inc. 9322BS/PN Bathroom Fixtures-Two Lights 779153

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 8 Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 8 Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9322BS/PN Bathroom Fixtures-Two Lights - 779153 - Capital Lighting, Inc.
Columbus, OH, USA
9322BS/PN Bathroom Fixtures-Two Lights
779153
9322BS/PN Bathroom Fixtures-Two Lights 779153
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 8 Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Stainless/Polished Nickel
Weight: 8
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779153
Product Name 9322BS/PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details