Capital Lighting, Inc. 7515PB Large Chandeliers-Glass Shade 779139

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 38.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Polished Brass Weight: 108 Product Name: 15 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 38.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Polished Brass Weight: 108 Product Name: 15 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
7515PB Large Chandeliers-Glass Shade - 779139 - Capital Lighting, Inc.
Columbus, OH, USA
7515PB Large Chandeliers-Glass Shade
779139
7515PB Large Chandeliers-Glass Shade 779139
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 38.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Polished Brass Weight: 108 Product Name: 15 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 38.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Polished Brass
Weight: 108
Product Name: 15 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779139
Product Name 7515PB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details