Capital Lighting, Inc. 7521PB Sconces-Single Glass 779137

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
7521PB Sconces-Single Glass - 779137 - Capital Lighting, Inc.
Columbus, OH, USA
7521PB Sconces-Single Glass
779137
7521PB Sconces-Single Glass 779137
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Brass
Weight: 5
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779137
Product Name 7521PB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details