PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 19.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Brass
Weight: 19
Product Name: Five Light Chandelier
Category: Dining Chandeliers
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 779134 |
| Product Name | 7525PB Mid. Chandeliers-Glass Up |
| Application | Residential |