Capital Lighting, Inc. 8732PS Bathroom Fixtures-Two Lights 779123

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 10 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Polished Silver Weight: 12 Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 10 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Polished Silver Weight: 12 Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8732PS Bathroom Fixtures-Two Lights - 779123 - Capital Lighting, Inc.
Columbus, OH, USA
8732PS Bathroom Fixtures-Two Lights
779123
8732PS Bathroom Fixtures-Two Lights 779123
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 10 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Polished Silver Weight: 12 Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.00
Extension: 10
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Polished Silver
Weight: 12
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779123
Product Name 8732PS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details