Capital Lighting, Inc. 71174-66 Exterior -Ceiling Mount 778837

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
71174-66 Exterior -Ceiling Mount - 778837 - Capital Lighting, Inc.
Columbus, OH, USA
71174-66 Exterior -Ceiling Mount
778837
71174-66 Exterior -Ceiling Mount 778837
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 6.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Product Name: Three Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778837
Product Name 71174-66 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details