Capital Lighting, Inc. 71175-66 Exterior -Ceiling Mount 778836

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Product Name: Four Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Product Name: Four Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
71175-66 Exterior -Ceiling Mount - 778836 - Capital Lighting, Inc.
Columbus, OH, USA
71175-66 Exterior -Ceiling Mount
778836
71175-66 Exterior -Ceiling Mount 778836
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Product Name: Four Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 6.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Black
Product Name: Four Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778836
Product Name 71175-66 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details