Capital Lighting, Inc. 8553-57 Exterior -Wall Mount 778807

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.25 Extension: 15.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Roman Bronze Product Name: Four Light Outdoor Fixture Glass: Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.25 Extension: 15.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Roman Bronze Product Name: Four Light Outdoor Fixture Glass: Seeded

Suppliers

Company
Product
Description
Supplier Links
8553-57 Exterior -Wall Mount - 778807 - Capital Lighting, Inc.
Columbus, OH, USA
8553-57 Exterior -Wall Mount
778807
8553-57 Exterior -Wall Mount 778807
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.25 Extension: 15.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Roman Bronze Product Name: Four Light Outdoor Fixture Glass: Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.25
Extension: 15.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Roman Bronze
Product Name: Four Light Outdoor Fixture
Glass: Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778807
Product Name 8553-57 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details