Capital Lighting, Inc. F543436 Sconces-Pocket 778605

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 3.5 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 4.95 Product Name: One Light Bath UPC: 742546028642 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 3.5 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 4.95 Product Name: One Light Bath UPC: 742546028642 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F543436 Sconces-Pocket - 778605 - Capital Lighting, Inc.
Columbus, OH, USA
F543436 Sconces-Pocket
778605
F543436 Sconces-Pocket 778605
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 3.5 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 4.95 Product Name: One Light Bath UPC: 742546028642 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Extension: 3.5
Bulb
Type: Mini-Can
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 4.95
Product Name: One Light Bath
UPC: 742546028642
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778605
Product Name F543436 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details