Capital Lighting, Inc. P3836-077 Pendants-Glass Down 778359

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P3836-077 Pendants-Glass Down - 778359 - Capital Lighting, Inc.
Columbus, OH, USA
P3836-077 Pendants-Glass Down
778359
P3836-077 Pendants-Glass Down 778359
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Pendant
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778359
Product Name P3836-077 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details