Capital Lighting, Inc. P3832-077 Pendants-Glass Down 778357

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant Category: Pendant Glass: Clear & Light Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant Category: Pendant Glass: Clear & Light Blue

Suppliers

Company
Product
Description
Supplier Links
P3832-077 Pendants-Glass Down - 778357 - Capital Lighting, Inc.
Columbus, OH, USA
P3832-077 Pendants-Glass Down
778357
P3832-077 Pendants-Glass Down 778357
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant Category: Pendant Glass: Clear & Light Blue

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Pendant
Category: Pendant
Glass: Clear & Light Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778357
Product Name P3832-077 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details