Capital Lighting, Inc. P3840-077 Pendants-Glass Down 778354

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant Category: Pendant Glass: Clear & Apple Green
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant Category: Pendant Glass: Clear & Apple Green

Suppliers

Company
Product
Description
Supplier Links
P3840-077 Pendants-Glass Down - 778354 - Capital Lighting, Inc.
Columbus, OH, USA
P3840-077 Pendants-Glass Down
778354
P3840-077 Pendants-Glass Down 778354
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant Category: Pendant Glass: Clear & Apple Green

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 18.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Pendant
Category: Pendant
Glass: Clear & Apple Green

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778354
Product Name P3840-077 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details