Capital Lighting, Inc. P8086-615 Island/Pool Table-Drum Shades 778305

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 19.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Weight: 12.1 Product Name: Six Light Chandelier Category: Chandelier Glass: Beige Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 19.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Weight: 12.1 Product Name: Six Light Chandelier Category: Chandelier Glass: Beige Silk

Suppliers

Company
Product
Description
Supplier Links
P8086-615 Island/Pool Table-Drum Shades - 778305 - Capital Lighting, Inc.
Columbus, OH, USA
P8086-615 Island/Pool Table-Drum Shades
778305
P8086-615 Island/Pool Table-Drum Shades 778305
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 19.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Weight: 12.1 Product Name: Six Light Chandelier Category: Chandelier Glass: Beige Silk

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 19.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Bronze
Weight: 12.1
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Beige Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778305
Product Name P8086-615 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details