Capital Lighting, Inc. P8085-615 Mid. Chandeliers-Drum Shades 778300

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Weight: 11.88 Product Name: Five Light Chandelier Category: Chandelier Glass: Beige Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Weight: 11.88 Product Name: Five Light Chandelier Category: Chandelier Glass: Beige Silk

Suppliers

Company
Product
Description
Supplier Links
P8085-615 Mid. Chandeliers-Drum Shades - 778300 - Capital Lighting, Inc.
Columbus, OH, USA
P8085-615 Mid. Chandeliers-Drum Shades
778300
P8085-615 Mid. Chandeliers-Drum Shades 778300
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Weight: 11.88 Product Name: Five Light Chandelier Category: Chandelier Glass: Beige Silk

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Bronze
Weight: 11.88
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Beige Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778300
Product Name P8085-615 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details