Capital Lighting, Inc. P8025-084 Mid. Chandeliers-Glass Down 778276

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 49.50 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Nickel Weight: 13.68 Product Name: Six Light Counter Weight Chandelier Category: Chandelier Glass: Cased Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 49.50 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Nickel Weight: 13.68 Product Name: Six Light Counter Weight Chandelier Category: Chandelier Glass: Cased Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P8025-084 Mid. Chandeliers-Glass Down - 778276 - Capital Lighting, Inc.
Columbus, OH, USA
P8025-084 Mid. Chandeliers-Glass Down
778276
P8025-084 Mid. Chandeliers-Glass Down 778276
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 49.50 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Nickel Weight: 13.68 Product Name: Six Light Counter Weight Chandelier Category: Chandelier Glass: Cased Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 49.50
Bulb
Type: Halogen
Qty: 6
Wattage: 20
Finish: Nickel
Weight: 13.68
Product Name: Six Light Counter Weight Chandelier
Category: Chandelier
Glass: Cased Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778276
Product Name P8025-084 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details