Capital Lighting, Inc. P8026-084 Island/Pool Table-4 Light + 778274

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 46.50 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Nickel Weight: 13.75 Product Name: Six Light Counter Weight Chandelier Category: Chandelier Glass: Cased Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 46.50 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Nickel Weight: 13.75 Product Name: Six Light Counter Weight Chandelier Category: Chandelier Glass: Cased Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P8026-084 Island/Pool Table-4 Light + - 778274 - Capital Lighting, Inc.
Columbus, OH, USA
P8026-084 Island/Pool Table-4 Light +
778274
P8026-084 Island/Pool Table-4 Light + 778274
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 46.50 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Nickel Weight: 13.75 Product Name: Six Light Counter Weight Chandelier Category: Chandelier Glass: Cased Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 46.50
Bulb
Type: Halogen
Qty: 6
Wattage: 20
Finish: Nickel
Weight: 13.75
Product Name: Six Light Counter Weight Chandelier
Category: Chandelier
Glass: Cased Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778274
Product Name P8026-084 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details