Capital Lighting, Inc. P5013-084 Bathroom Fixtures-Three Lights 778265

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.50 Extension: 12.5 Bulb Type: G9 Xenon Qty: 3 Wattage: 40 Finish: Nickel Weight: 3.3 Product Name: Three Light Bath Category: Bath Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.50 Extension: 12.5 Bulb Type: G9 Xenon Qty: 3 Wattage: 40 Finish: Nickel Weight: 3.3 Product Name: Three Light Bath Category: Bath Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P5013-084 Bathroom Fixtures-Three Lights - 778265 - Capital Lighting, Inc.
Columbus, OH, USA
P5013-084 Bathroom Fixtures-Three Lights
778265
P5013-084 Bathroom Fixtures-Three Lights 778265
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.50 Extension: 12.5 Bulb Type: G9 Xenon Qty: 3 Wattage: 40 Finish: Nickel Weight: 3.3 Product Name: Three Light Bath Category: Bath Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 7.50
Extension: 12.5
Bulb
Type: G9 Xenon
Qty: 3
Wattage: 40
Finish: Nickel
Weight: 3.3
Product Name: Three Light Bath
Category: Bath
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778265
Product Name P5013-084 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details