Capital Lighting, Inc. P5042-084 Bathroom Fixtures-Two Lights 778237

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.75 Extension: 4.75 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Nickel Weight: 2.51 Product Name: Two Light Bath Category: Bath Glass: Cased Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.75 Extension: 4.75 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Nickel Weight: 2.51 Product Name: Two Light Bath Category: Bath Glass: Cased Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5042-084 Bathroom Fixtures-Two Lights - 778237 - Capital Lighting, Inc.
Columbus, OH, USA
P5042-084 Bathroom Fixtures-Two Lights
778237
P5042-084 Bathroom Fixtures-Two Lights 778237
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.75 Extension: 4.75 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Nickel Weight: 2.51 Product Name: Two Light Bath Category: Bath Glass: Cased Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 4.75
Extension: 4.75
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Nickel
Weight: 2.51
Product Name: Two Light Bath
Category: Bath
Glass: Cased Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778237
Product Name P5042-084 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details