Capital Lighting, Inc. P5041-084 Sconces-Single Glass 778234

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 4.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Nickel Weight: 1.61 Product Name: One Light Bath Category: Bath Glass: Cased Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 4.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Nickel Weight: 1.61 Product Name: One Light Bath Category: Bath Glass: Cased Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5041-084 Sconces-Single Glass - 778234 - Capital Lighting, Inc.
Columbus, OH, USA
P5041-084 Sconces-Single Glass
778234
P5041-084 Sconces-Single Glass 778234
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 4.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Nickel Weight: 1.61 Product Name: One Light Bath Category: Bath Glass: Cased Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.50
Extension: 4.75
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Nickel
Weight: 1.61
Product Name: One Light Bath
Category: Bath
Glass: Cased Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778234
Product Name P5041-084 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details