Capital Lighting, Inc. P202-084 Lamps-Swing Arm-Floor 778229

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 47.50 Bulb Type: JCD Halogen Qty: 1 Wattage: 40 Finish: Nickel Weight: 5.5 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 47.50 Bulb Type: JCD Halogen Qty: 1 Wattage: 40 Finish: Nickel Weight: 5.5 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P202-084 Lamps-Swing Arm-Floor - 778229 - Capital Lighting, Inc.
Columbus, OH, USA
P202-084 Lamps-Swing Arm-Floor
778229
P202-084 Lamps-Swing Arm-Floor 778229
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 47.50 Bulb Type: JCD Halogen Qty: 1 Wattage: 40 Finish: Nickel Weight: 5.5 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 47.50
Bulb
Type: JCD Halogen
Qty: 1
Wattage: 40
Finish: Nickel
Weight: 5.5
Product Name: One Light Floor Lamp
Category: Floor Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778229
Product Name P202-084 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details