Capital Lighting, Inc. P5746-084 Mini Pendants-Cable 778228

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Nickel Weight: 3.52 Product Name: One Light Pendant Category: Pendant Glass: Perforated Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Nickel Weight: 3.52 Product Name: One Light Pendant Category: Pendant Glass: Perforated Steel

Suppliers

Company
Product
Description
Supplier Links
P5746-084 Mini Pendants-Cable - 778228 - Capital Lighting, Inc.
Columbus, OH, USA
P5746-084 Mini Pendants-Cable
778228
P5746-084 Mini Pendants-Cable 778228
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Nickel Weight: 3.52 Product Name: One Light Pendant Category: Pendant Glass: Perforated Steel

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Nickel
Weight: 3.52
Product Name: One Light Pendant
Category: Pendant
Glass: Perforated Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778228
Product Name P5746-084 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details