Capital Lighting, Inc. P254-084 Lamps-Swing Arm-Wall 778222

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.50 Extension: 21.5 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Nickel Weight: 3.19 Product Name: One Light Reading Wall Lamp Category: Wall Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.50 Extension: 21.5 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Nickel Weight: 3.19 Product Name: One Light Reading Wall Lamp Category: Wall Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P254-084 Lamps-Swing Arm-Wall - 778222 - Capital Lighting, Inc.
Columbus, OH, USA
P254-084 Lamps-Swing Arm-Wall
778222
P254-084 Lamps-Swing Arm-Wall 778222
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.50 Extension: 21.5 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Nickel Weight: 3.19 Product Name: One Light Reading Wall Lamp Category: Wall Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 21.50
Extension: 21.5
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Nickel
Weight: 3.19
Product Name: One Light Reading Wall Lamp
Category: Wall Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778222
Product Name P254-084 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details