Capital Lighting, Inc. P255-084 Lamps-Swing Arm-Floor 778220

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 47.50 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Nickel Weight: 11.99 Product Name: One Light Reading Floor Lamp Category: Floor Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 47.50 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Nickel Weight: 11.99 Product Name: One Light Reading Floor Lamp Category: Floor Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P255-084 Lamps-Swing Arm-Floor - 778220 - Capital Lighting, Inc.
Columbus, OH, USA
P255-084 Lamps-Swing Arm-Floor
778220
P255-084 Lamps-Swing Arm-Floor 778220
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 47.50 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Nickel Weight: 11.99 Product Name: One Light Reading Floor Lamp Category: Floor Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 47.50
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Nickel
Weight: 11.99
Product Name: One Light Reading Floor Lamp
Category: Floor Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778220
Product Name P255-084 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details