Capital Lighting, Inc. P4358-1-603 Lamps-Swing Arm-Wall 778187

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 12.50 Extension: 27 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 4.84 Product Name: One Light Swing Arm Wall Lamp Category: Wall Lamp Glass: Stretched Oyster Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 12.50 Extension: 27 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 4.84 Product Name: One Light Swing Arm Wall Lamp Category: Wall Lamp Glass: Stretched Oyster Linen

Suppliers

Company
Product
Description
Supplier Links
P4358-1-603 Lamps-Swing Arm-Wall - 778187 - Capital Lighting, Inc.
Columbus, OH, USA
P4358-1-603 Lamps-Swing Arm-Wall
778187
P4358-1-603 Lamps-Swing Arm-Wall 778187
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 12.50 Extension: 27 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 4.84 Product Name: One Light Swing Arm Wall Lamp Category: Wall Lamp Glass: Stretched Oyster Linen

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 12.50
Extension: 27
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 4.84
Product Name: One Light Swing Arm Wall Lamp
Category: Wall Lamp
Glass: Stretched Oyster Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778187
Product Name P4358-1-603 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details