Capital Lighting, Inc. P600-3-603 Lamps-Swing Arm-Wall 778169

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Extension: 22.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Weight: 3.74 Product Name: One Light Wall Lamp Category: Wall Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Extension: 22.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Weight: 3.74 Product Name: One Light Wall Lamp Category: Wall Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P600-3-603 Lamps-Swing Arm-Wall - 778169 - Capital Lighting, Inc.
Columbus, OH, USA
P600-3-603 Lamps-Swing Arm-Wall
778169
P600-3-603 Lamps-Swing Arm-Wall 778169
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Extension: 22.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Weight: 3.74 Product Name: One Light Wall Lamp Category: Wall Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.25
Extension: 22.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nickel
Weight: 3.74
Product Name: One Light Wall Lamp
Category: Wall Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778169
Product Name P600-3-603 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details