Capital Lighting, Inc. P4354-1-603 Lamps-Swing Arm-Floor 778150

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 54.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 19.36 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Stretched Oyster Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 54.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 19.36 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Stretched Oyster Linen

Suppliers

Company
Product
Description
Supplier Links
P4354-1-603 Lamps-Swing Arm-Floor - 778150 - Capital Lighting, Inc.
Columbus, OH, USA
P4354-1-603 Lamps-Swing Arm-Floor
778150
P4354-1-603 Lamps-Swing Arm-Floor 778150
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 54.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 19.36 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Stretched Oyster Linen

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 54.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 19.36
Product Name: One Light Floor Lamp
Category: Floor Lamp
Glass: Stretched Oyster Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778150
Product Name P4354-1-603 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details