Capital Lighting, Inc. P8012-600 Island/Pool Table-2 Light Bar 778143

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Nickel Weight: 22.92 Product Name: Two Light Pendant Category: Pendant Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Nickel Weight: 22.92 Product Name: Two Light Pendant Category: Pendant Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
P8012-600 Island/Pool Table-2 Light Bar - 778143 - Capital Lighting, Inc.
Columbus, OH, USA
P8012-600 Island/Pool Table-2 Light Bar
778143
P8012-600 Island/Pool Table-2 Light Bar 778143
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Nickel Weight: 22.92 Product Name: Two Light Pendant Category: Pendant Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.50
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Nickel
Weight: 22.92
Product Name: Two Light Pendant
Category: Pendant
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778143
Product Name P8012-600 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details