Capital Lighting, Inc. P3610-604 Sconces-Pocket 778133

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Silver Weight: 2.94 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Acid Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Silver Weight: 2.94 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Acid Etched

Suppliers

Company
Product
Description
Supplier Links
P3610-604 Sconces-Pocket - 778133 - Capital Lighting, Inc.
Columbus, OH, USA
P3610-604 Sconces-Pocket
778133
P3610-604 Sconces-Pocket 778133
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Silver Weight: 2.94 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Acid Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 7.75
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Silver
Weight: 2.94
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Acid Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778133
Product Name P3610-604 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details