Capital Lighting, Inc. P610-1-603 Lamps-Swing Arm-Wall 778107

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 6.00 Extension: 22.75 Bulb Type: DC Halogen Qty: 1 Wattage: 50 Finish: Nickel Weight: 3.96 Product Name: One Light Wall Lamp Category: Wall Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 6.00 Extension: 22.75 Bulb Type: DC Halogen Qty: 1 Wattage: 50 Finish: Nickel Weight: 3.96 Product Name: One Light Wall Lamp Category: Wall Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P610-1-603 Lamps-Swing Arm-Wall - 778107 - Capital Lighting, Inc.
Columbus, OH, USA
P610-1-603 Lamps-Swing Arm-Wall
778107
P610-1-603 Lamps-Swing Arm-Wall 778107
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 6.00 Extension: 22.75 Bulb Type: DC Halogen Qty: 1 Wattage: 50 Finish: Nickel Weight: 3.96 Product Name: One Light Wall Lamp Category: Wall Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 6.00
Extension: 22.75
Bulb
Type: DC Halogen
Qty: 1
Wattage: 50
Finish: Nickel
Weight: 3.96
Product Name: One Light Wall Lamp
Category: Wall Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778107
Product Name P610-1-603 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details