Capital Lighting, Inc. P9528-603 Mini Pendants-Cable 778098

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 15.00 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Nickel Weight: 2.09 Product Name: One Light Pendant Category: Pendant Glass: Acid Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 15.00 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Nickel Weight: 2.09 Product Name: One Light Pendant Category: Pendant Glass: Acid Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P9528-603 Mini Pendants-Cable - 778098 - Capital Lighting, Inc.
Columbus, OH, USA
P9528-603 Mini Pendants-Cable
778098
P9528-603 Mini Pendants-Cable 778098
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 15.00 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Nickel Weight: 2.09 Product Name: One Light Pendant Category: Pendant Glass: Acid Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 15.00
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Nickel
Weight: 2.09
Product Name: One Light Pendant
Category: Pendant
Glass: Acid Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778098
Product Name P9528-603 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details