Capital Lighting, Inc. P9721-614 Mini Pendants-Cable 778079

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Minican Qty: 1 Wattage: 50 Finish: Other Weight: 1.54 Product Name: One Light Pendant Category: Pendant Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Minican Qty: 1 Wattage: 50 Finish: Other Weight: 1.54 Product Name: One Light Pendant Category: Pendant Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P9721-614 Mini Pendants-Cable - 778079 - Capital Lighting, Inc.
Columbus, OH, USA
P9721-614 Mini Pendants-Cable
778079
P9721-614 Mini Pendants-Cable 778079
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Minican Qty: 1 Wattage: 50 Finish: Other Weight: 1.54 Product Name: One Light Pendant Category: Pendant Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Bulb
Type: Minican
Qty: 1
Wattage: 50
Finish: Other
Weight: 1.54
Product Name: One Light Pendant
Category: Pendant
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778079
Product Name P9721-614 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details