Capital Lighting, Inc. P5005-056 Bathroom Fixtures-Five+Lights 778058

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.75 Extension: 6.25 Bulb Type: Minican Qty: 5 Wattage: 50 Finish: Nickel Weight: 4.81 Product Name: Five Light Bath Category: Bath Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.75 Extension: 6.25 Bulb Type: Minican Qty: 5 Wattage: 50 Finish: Nickel Weight: 4.81 Product Name: Five Light Bath Category: Bath Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P5005-056 Bathroom Fixtures-Five+Lights - 778058 - Capital Lighting, Inc.
Columbus, OH, USA
P5005-056 Bathroom Fixtures-Five+Lights
778058
P5005-056 Bathroom Fixtures-Five+Lights 778058
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.75 Extension: 6.25 Bulb Type: Minican Qty: 5 Wattage: 50 Finish: Nickel Weight: 4.81 Product Name: Five Light Bath Category: Bath Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 7.75
Extension: 6.25
Bulb
Type: Minican
Qty: 5
Wattage: 50
Finish: Nickel
Weight: 4.81
Product Name: Five Light Bath
Category: Bath
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778058
Product Name P5005-056 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details