Capital Lighting, Inc. P5004-056 Bathroom Fixtures-Four Lights 778055

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.75 Extension: 6.25 Bulb Type: Minican Qty: 4 Wattage: 50 Finish: Nickel Weight: 4.04 Product Name: Four Light Bath Category: Bath Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.75 Extension: 6.25 Bulb Type: Minican Qty: 4 Wattage: 50 Finish: Nickel Weight: 4.04 Product Name: Four Light Bath Category: Bath Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P5004-056 Bathroom Fixtures-Four Lights - 778055 - Capital Lighting, Inc.
Columbus, OH, USA
P5004-056 Bathroom Fixtures-Four Lights
778055
P5004-056 Bathroom Fixtures-Four Lights 778055
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.75 Extension: 6.25 Bulb Type: Minican Qty: 4 Wattage: 50 Finish: Nickel Weight: 4.04 Product Name: Four Light Bath Category: Bath Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 7.75
Extension: 6.25
Bulb
Type: Minican
Qty: 4
Wattage: 50
Finish: Nickel
Weight: 4.04
Product Name: Four Light Bath
Category: Bath
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778055
Product Name P5004-056 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details