Capital Lighting, Inc. P8021-084 Mini Pendants-Cable 778051

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.25 Height: 17.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Nickel Weight: 1.52 Product Name: One Light Pendant Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.25 Height: 17.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Nickel Weight: 1.52 Product Name: One Light Pendant Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P8021-084 Mini Pendants-Cable - 778051 - Capital Lighting, Inc.
Columbus, OH, USA
P8021-084 Mini Pendants-Cable
778051
P8021-084 Mini Pendants-Cable 778051
PRODUCT DETAILS / SPECS Width/Dia: 2.25 Height: 17.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Nickel Weight: 1.52 Product Name: One Light Pendant Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 2.25
Height: 17.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Nickel
Weight: 1.52
Product Name: One Light Pendant
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778051
Product Name P8021-084 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details