Capital Lighting, Inc. 9959BGL Large Chandeliers-Candle 778018

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 42.00 Bulb Qty: 9 Wattage: 60 Finish: Bronze Gold Leaf Product Name: Nine Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 42.00 Bulb Qty: 9 Wattage: 60 Finish: Bronze Gold Leaf Product Name: Nine Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9959BGL Large Chandeliers-Candle - 778018 - Capital Lighting, Inc.
Columbus, OH, USA
9959BGL Large Chandeliers-Candle
778018
9959BGL Large Chandeliers-Candle 778018
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 42.00 Bulb Qty: 9 Wattage: 60 Finish: Bronze Gold Leaf Product Name: Nine Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 42.00
Bulb
Qty: 9
Wattage: 60
Finish: Bronze Gold Leaf
Product Name: Nine Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778018
Product Name 9959BGL Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details