Capital Lighting, Inc. 4881BB Flush Mounts-Bowl Style 777924

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Length 8.75 Bulb Qty: 3 Wattage: 60 Finish: Burnished Brass Weight: 16 Product Name: Three Light Bath Fixture UPC: 640665488111 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Length 8.75 Bulb Qty: 3 Wattage: 60 Finish: Burnished Brass Weight: 16 Product Name: Three Light Bath Fixture UPC: 640665488111 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16`` dia

Suppliers

Company
Product
Description
Supplier Links
4881BB Flush Mounts-Bowl Style - 777924 - Capital Lighting, Inc.
Columbus, OH, USA
4881BB Flush Mounts-Bowl Style
777924
4881BB Flush Mounts-Bowl Style 777924
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Length 8.75 Bulb Qty: 3 Wattage: 60 Finish: Burnished Brass Weight: 16 Product Name: Three Light Bath Fixture UPC: 640665488111 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.75
Length 8.75
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Brass
Weight: 16
Product Name: Three Light Bath Fixture
UPC: 640665488111
Category: Bath
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 16`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777924
Product Name 4881BB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details